Amphenol Corporation Strain Relief Clamp Amphenol Pcd A8504912014W

Description
STRAIN RELIEF CLAMP
Description
STRAIN RELIEF CLAMP

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp Amphenol Pcd - 91AH2297 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp Amphenol Pcd
91AH2297
Strain Relief Clamp Amphenol Pcd 91AH2297
STRAIN RELIEF CLAMP

STRAIN RELIEF CLAMP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 91AH2297
Product Name Strain Relief Clamp Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-350375-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.3752 inch (9.53 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Liquid Time Strain Relief - Nickel Plated Brass - 85824130 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Cable Gland; 24-38.5 mm; Polyamide 6; Neoprene; Light Gray; PG 42; 68 mm; 60 mm - 70075276 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 24.000 to 1.516 inch (610 to 38.5 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details