Amphenol RF RF Standard Cable Assembly A-2PA-113-500B2

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - A-2PA-113-500B2 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
A-2PA-113-500B2
RF Standard Cable Assembly A-2PA-113-500B2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ARF2323-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2323-ND
Coaxial Cables (RF) ARF2323-ND
"Cable Assembly Coaxial AMMC to AMMC 1.13mm OD Coaxial Cable 19.69"" (500.00mm)"

"Cable Assembly Coaxial AMMC to AMMC 1.13mm OD Coaxial Cable 19.69"" (500.00mm)"

Buy Now Datasheet
RF Cable Assemblies - A-2PA-113-500B2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
A-2PA-113-500B2
RF Cable Assemblies A-2PA-113-500B2
RF Cable Assemblies AMMC RAPLG-AMMCRAPLG 1.13MM MC W.FL Compt

RF Cable Assemblies AMMC RAPLG-AMMCRAPLG 1.13MM MC W.FL Compt

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - A-2PA-113-500B2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
A-2PA-113-500B2
Cable Assemblies - Coaxial Cables (RF) A-2PA-113-500B2
CBL ASSY AMMC PLUG-PLUG 19.69"

CBL ASSY AMMC PLUG-PLUG 19.69"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A-2PA-113-500B2 ARF2323-ND A-2PA-113-500B2 A-2PA-113-500B2
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/303-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details