Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial AMMC to AMMC 0.81mm OD Coaxial Cable 9.843"" (250.00mm)"
RF Cable Assemblies AMMC RAPLG-AMMCRAPLG .81MM MC W.FL Compt
CBL ASSY AMMC PLUG-PLUG 9.843"
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A-2PA-081-250B2 | ARF2313-ND | A-2PA-081-250B2 | A-2PA-081-250B2 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | |
| Cable Length | 0.8200 ft (2.5 dm) | 0.8202 ft (2.5 dm) | 0.8203 ft (2.5 dm) | |
| Gender | Male-Male | |||
| Cable Type | Coaxial | Coaxial |