AMC Plug to AMC Plug 0.81 mm Micro-Cable
"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 0.81mm OD Coaxial Cable 19.69"" (500.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY U.FL UMCC PLG-PL 19.69"
RF Cable Assemblies LP AMC RA-LP AMC RA .81mm Micro-cbl500mm
RF COAX, AMC RIGHT ANGLE PLUG, 0.5M; Connector to Connector:90° AMC Plug to 90° AMC Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Colour:Black; Product Range:AMC RoHS Compliant: Yes
RF COAX, AMC RIGHT ANGLE PLUG, 0.5M; Connector Type A:AMC Right Angle Plug; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | A-1PL-081-500B2 | ARF2594-ND | A-1PL-081-500B2 | A-1PL-081-500B2 | A-1PL-081-500B2 | 71AC0165 | 11AC2520 |
| Product Name | Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Rf Coax, Amc Right Angle Plug, 0.5M; Connector To Connector Amphenol Rf | Rf Coax, Amc Right Angle Plug, 0.5M; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | |||
| Cable Type | Coaxial | Coaxial | Coaxial | ||||
| Rated Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | |||||
| Cable Length | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) |