"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 0.81mm OD Coaxial Cable 9.843"" (250.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
AMC Plug to AMC Plug 0.81 mm Micro-Cable
RF Cable Assemblies LP AMC RA-LP AMC RA .81mm Micro-cbl250mm
CBL ASSY U.FL UMCC PLG-PL 9.843"
RF COAX, AMC RIGHT ANGLE PLUG, 0.25M; Connector Type A:AMC Right Angle Plug; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2592-ND | A-1PL-081-250B2 | A-1PL-081-250B2 | A-1PL-081-250B2 | A-1PL-081-250B2 | 11AC2518 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Rf Coax, Amc Right Angle Plug, 0.25M; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | Coaxial | |||
| Rated Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | ||||
| Product Type | 0.81 mm coax |