Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC RG-178 39.4"" (1.0m) 3.3'"
AMC Plug to AMC Plug RG-178 Cable
RF Cable Assemblies 1000MM RA PLG AMC JMPR RG178 U.FL CMPT
COAXIAL CABLE, RG178, AMC PLUG, 1M; Connector Type A:AMC Right Angle Plug; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes
CBL ASSY U.FL UMCC PLUG-PLG 3.3'
| RS Components, Ltd. | Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1440937 | A-1PA-178-01KN2 | ARF2259-ND | A-1PA-178-01KN2 | A-1PA-178-01KN2 | 84X8757 | A-1PA-178-01KN2 |
| Product Name | Coaxial Cable | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies | RF Cable Assemblies | Coaxial Cable, Rg178, Amc Plug, 1M; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | Networking | RF | RF | RF | |||
| Cable Type | Coaxial | Coaxial | Coaxial | ||||
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10.01 dm) | |||
| Connector Type | Male u.fl | AMC Right Angle Plug |