"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.37mm OD Coaxial Cable 7.874"" (200.00mm)"
AMC Plug to AMC Plug Jumper Assembly
AMC Plug to AMC Plug 1.37 mm Micro-Cable
CBL ASSY U.FL UMCC PLG-PL 7.874"
RF Cable Assemblies AMC RAPLG JPR 1.37MM 200MM BLK U.FL Compt
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2234-ND | A-1PA-137-200B2 | A-1PA-137-200B2 | A-1PA-137-200B2 | A-1PA-137-200B2 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | |||
| Rated Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | |||
| Cable Length | 0.6558 ft (2 dm) | 0.6562 ft (2 dm) | 0.6562 ft (2 dm) |