AMC Plug to AMC Plug 1.37 mm Micro-Cable
AMC Plug to AMC Plug Jumper Assembly
"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.37mm OD Coaxial Cable 5.906"" (150.00mm)"
RF Cable Assemblies AMC RAPLG JPR 1.37MM 150MM BLK U.FL Compt
CBL ASSY U.FL UMCC PLG-PL 5.906"
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A-1PA-137-150B2 | A-1PA-137-150B2 | ARF2230-ND | A-1PA-137-150B2 | A-1PA-137-150B2 |
| Product Name | Cable Assemblies | RF Standard Cable Assembly | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Length | 0.4925 ft (1.5 dm) | 0.4921 ft (1.5 dm) | 0.4922 ft (1.5 dm) | ||
| Gender | Male-Male | ||||
| Cable Type | Coaxial | Coaxial |