AMC Plug to AMC Plug Jumper Assembly
AMC Plug to AMC Plug 1.37 mm Micro-Cable
"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.37mm OD Coaxial Cable 2.756"" (70.00mm)"
RF Cable Assemblies AMC RAPLG JPR 1.37MM 70MM BLK U.FL Compt
CBL ASSY U.FL UMCC PLG-PL 2.756"
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A-1PA-137-070B2 | A-1PA-137-070B2 | ARF2224-ND | A-1PA-137-070B2 | A-1PA-137-070B2 |
| Product Name | RF Standard Cable Assembly | Cable Assemblies | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Length | 0.2300 ft (0.7010 dm) | 0.2297 ft (0.7000 dm) | 0.2297 ft (0.7000 dm) | ||
| Gender | Male-Male | ||||
| Cable Type | Coaxial | Coaxial |