Amphenol RF manufactures this family of Amphenol Micro Coaxial (AMC) connectors and jumper coax cable assemblies for use in applications with 50 Ohm impedance requirements. AMC connectors are low profile (2.5 mm off the board) and offer an extremely small board footprint (3mm x 3mm). Right-Angle Male (RA Plug) AMC connectors at each end. The ""B"" in the second-to-last character position of the part number = ""Black Cable Color"".
AMC Plug to AMC Plug 1.32 mm Micro-Cable
"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.32mm OD Coaxial Cable 7.087"" (180.00mm)"
RF Cable Assemblies 1.32MM OD AMC MicCbl U.FL Compatible
CBL ASSY U.FL UMCC PLG-PL 7.087"
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A-1PA-132-180B2 | A-1PA-132-180B2 | ARF2209-ND | A-1PA-132-180B2 | A-1PA-132-180B2 |
| Product Name | RF Standard Cable Assembly | Cable Assemblies | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Length | 0.5906 ft (1.8 dm) | 0.5906 ft (1.8 dm) | 0.5906 ft (1.8 dm) | ||
| Gender | Male-Male |