"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.32mm OD Coaxial Cable 0.980"" (24.89mm)"
AMC Plug to AMC Plug 1.32 mm Micro-Cable
Right Angle Plug Jumper
CBL ASSY U.FL UMCC PLG-PLG 0.98"
RF CABLE ASSY, 25MM; Connector to Connector:90° AMC Plug to 90° AMC Plug; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:1"; Cable Length - Metric:25mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
RF Cable Assemblies AMC RAPLG JPR 1.32MM 25MM BLK U.FL Compt
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2200-ND | A-1PA-132-025B2 | A-1PA-132-025B2 | A-1PA-132-025B2 | 51X6110 | A-1PA-132-025B2 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | Rf Cable Assy, 25Mm; Connector To Connector Amphenol Rf | RF Cable Assemblies |
| Application | RF | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||||
| Rated Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | ||||
| Cable Length | 0.0817 ft (0.2489 dm) | 0.0817 ft (0.2489 dm) | 0.0820 ft (0.2500 dm) | 0.0820 ft (0.2500 dm) |