"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.13mm OD Coaxial Cable 14.02"" (356.00mm)"
Right Angle Plug Jumper
AMC Plug to AMC Plug 1.13 mm Micro-Cable
CBL ASSY U.FL UMCC PLG-PL 14.02"
RF Cable Assemblies AMC RAPLG JPR 1.13MM 356MM BLK U.FL Compt
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2191-ND | A-1PA-113-356B2 | A-1PA-113-356B2 | A-1PA-113-356B2 | A-1PA-113-356B2 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | |||
| Rated Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | |||
| Cable Length | 1.17 ft (3.56 dm) | 1.17 ft (3.56 dm) | 1.17 ft (3.56 dm) |