Amphenol RF manufactures this family of Amphenol Micro Coaxial (AMC) connectors and jumper coax cable assemblies for use in applications with 50 Ohm impedance requirements. AMC connectors are low profile (2.5 mm off the board) and offer an extremely small board footprint (3mm x 3mm). Right-Angle Male (RA Plug) AMC connectors at each end. The ""W"" in the second-to-last character position of the part number = ""White Cable Color"".
"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.13mm OD Coaxial Cable 4.902"" (124.50mm)"
AMC Plug to AMC Plug 1.13 mm Micro-Cable
AMC Right Angle Plug to AMC Right Angle Plug 1.13 mm 50 Ohm 125 mm (4.92 Inches) / Individual Bag RoHS Compliant: Yes
RF Cable Assemblies 125mm AMC/U.FL CABLE RA-RA PLG U.FL Compt
CBL ASSY U.FL UMCC PLG-PL 4.902"
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A-1PA-113-125W2 | ARF2180-ND | A-1PA-113-125W2 | 54T7994 | A-1PA-113-125W2 | A-1PA-113-125W2 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies | Amc Right Angle Plug To Amc Right Angle Plug 1.13 Mm 50 Ohm 125 Mm (4.92 Inches) / Individual Bag Rohs Compliant Amphenol Rf | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | |||
| Cable Length | 0.4101 ft (1.25 dm) | 0.4101 ft (1.25 dm) | 0.4085 ft (1.25 dm) | |||
| Gender | Male-Male | |||||
| Cable Type | Coaxial | Coaxial |