"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 0.81mm OD Coaxial Cable 19.69"" (500.00mm)"
AMC Plug to AMC Plug 0.81 mm Micro-Cable
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies AMC RA PLG JMP .81MM 500MM BLK U.FL COMPT
CBL ASSY U.FL UMCC PLG-PL 19.69"
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A-1PA-081-500B2-ND | A-1PA-081-500B2 | A-1PA-081-500B2 | A-1PA-081-500B2 | A-1PA-081-500B2 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies | RF Standard Cable Assembly | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | |||
| Rated Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | |||
| Cable Length | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) |