Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 0.81mm OD Coaxial Cable 3.937"" (100.00mm)"
AMC Plug to AMC Plug 0.81 mm Micro-Cable
RF Cable Assemblies AMC RA PLG JMP .81MM 100MM BLK U.FL COMPT
CBL ASSY U.FL UMCC PLG-PL 3.937"
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A-1PA-081-100B2 | ARF2249-ND | A-1PA-081-100B2 | A-1PA-081-100B2 | A-1PA-081-100B2 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Length | 0.3281 ft (1.0000 dm) | 0.3281 ft (1 dm) | 0.3281 ft (1.0000 dm) | ||
| Gender | Male-Male | ||||
| Cable Type | Coaxial | Coaxial |