TE Connectivity High Speed Pluggable IO Connectors & Cages 1888247-1

Description
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Pluggable I/O Applications : SFP Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Pluggable I/O Applications : SFP Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1888247-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1888247-1
High Speed Pluggable IO Connectors & Cages 1888247-1
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Pluggable I/O Applications : SFP Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 20

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Power & Signal
  • Pluggable I/O Applications : SFP

Other


  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
SMD 94V Electronic Connector
366-1888247-1
SMD 94V Electronic Connector 366-1888247-1
20 Pos RJ11 Connector, LCP, RA SMD, 300VAC, 94V-0 Product overview: 1888247-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 94V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1888247-1 can be used for catalog matching and distributor lookup.

20 Pos RJ11 Connector, LCP, RA SMD, 300VAC, 94V-0 Product overview: 1888247-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 94V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1888247-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Data & Signal - 1888247-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
1888247-1
Connectors Data & Signal 1888247-1
CUT TAPE - 20 POS SMT CONN, SFP/SFP+, 30A

CUT TAPE - 20 POS SMT CONN, SFP/SFP+, 30A

Buy Now
Pluggable Connector Assemblies - A97943TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97943TR-ND
Pluggable Connector Assemblies A97943TR-ND
20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A97943CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97943CT-ND
Pluggable Connector Assemblies A97943CT-ND
20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A97943DKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97943DKR-ND
Pluggable Connector Assemblies A97943DKR-ND
20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
I/O Connectors - 1888247-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1888247-1
I/O Connectors 1888247-1
20 POS SMT CONN, SFP/SFP+, 30A

20 POS SMT CONN, SFP/SFP+, 30A

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1888247-1
I/O Connectors 1888247-1
SFP+ CONNECTORS

SFP+ CONNECTORS

Buy Now
Electronic Wholesale - 1888247-1 - 759057-1888247-1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - 1888247-1
759057-1888247-1
Electronic Wholesale - 1888247-1 759057-1888247-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 759057-1888247-1 Packaging: Reel Number of Positions: 20 Mounting Style: SMT, Right Angle Features: Board Guide Connector Type: SFP+ Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: Receptacle Family Name: 1888247 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): E81M0-VCYF84-L; UE75A202001T; MECT-110-01-M-D; 10099099-111LF; Introduction Date: March 25, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 759057-1888247-1
Packaging: Reel
Number of Positions: 20
Mounting Style: SMT, Right Angle
Features: Board Guide
Connector Type: SFP+
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: Receptacle
Family Name: 1888247
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): E81M0-VCYF84-L; UE75A202001T; MECT-110-01-M-D; 10099099-111LF;
Introduction Date: March 25, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Card Edge Connectors
1888247-1
Connectors >> Card Edge Connectors 1888247-1
0.8mm SFP Surface Mount,Right Angle 20P -55°C~+105°C SMD,P=0.8mm,Surface Mount,Right Angle Card Edge Connectors ROHS

0.8mm SFP Surface Mount,Right Angle 20P -55°C~+105°C SMD,P=0.8mm,Surface Mount,Right Angle Card Edge Connectors ROHS

Supplier's Site Datasheet
Sfp Connector, Receptacle, 20 Position, Smd; Connector Type Te Connectivity - 35M5564 - Newark, An Avnet Company
Chicago, IL, United States
Sfp Connector, Receptacle, 20 Position, Smd; Connector Type Te Connectivity
35M5564
Sfp Connector, Receptacle, 20 Position, Smd; Connector Type Te Connectivity 35M5564
SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD; Connector Type:SFP+; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD; Connector Type:SFP+; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Sfp; No. Of Contacts Amp - Te Connectivity - 41X2572 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sfp; No. Of Contacts Amp - Te Connectivity
41X2572
Connector, Sfp; No. Of Contacts Amp - Te Connectivity 41X2572
CONNECTOR, SFP; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Contact Material:PhosphorRoH S Compliant: Yes

CONNECTOR, SFP; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Contact Material:PhosphorRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Sfp+, Rcpt, 20Pos, Smt; No. Of Contacts Amp - Te Connectivity - 51X1930 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sfp+, Rcpt, 20Pos, Smt; No. Of Contacts Amp - Te Connectivity
51X1930
Connector, Sfp+, Rcpt, 20Pos, Smt; No. Of Contacts Amp - Te Connectivity 51X1930
CONNECTOR, SFP+, RCPT, 20POS, SMT; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, SFP+, RCPT, 20POS, SMT; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Pluggable Connectors
1888247-1
Pluggable Connectors 1888247-1
CONN SFP+ RCPT 20POS SLD R/A SMD

CONN SFP+ RCPT 20POS SLD R/A SMD

Supplier's Site Datasheet
Pluggable Connector Assemblies - 1888247-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
1888247-1
Pluggable Connector Assemblies 1888247-1
CONN SFP+ RCPT 20POS SLD R/A SMD

CONN SFP+ RCPT 20POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1888247-1 366-1888247-1 1888247-1 A97943TR-ND 1888247-1 1888247-1 759057-1888247-1 1888247-1 35M5564 41X2572 1888247-1 1888247-1
Product Name High Speed Pluggable IO Connectors & Cages SMD 94V Electronic Connector Connectors Data & Signal Pluggable Connector Assemblies I/O Connectors I/O Connectors Electronic Wholesale - 1888247-1 Connectors >> Card Edge Connectors Sfp Connector, Receptacle, 20 Position, Smd; Connector Type Te Connectivity Connector, Sfp; No. Of Contacts Amp - Te Connectivity Pluggable Connectors Pluggable Connector Assemblies
Termination Surface Mount Solder Surface Mount Solder
Current Rating 0.5 amps
Connector Type SFP+ Card Edge Connector
Unlock Full Specs
to access all available technical data