Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 98424-S52-24ALF

Description
Win Source Part Number: 990274-98424-S52-24A LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® 2.00mm Number of Positions: 24 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 200V (AC/DC) Material Flammability Rating: UL94 V-0 Standard Package: 600 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Cream Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.244" (6.20mm) Contact Shape: Square Contact Length - Mating: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A (AC/DC) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 98424
Request a Quote Datasheet
Description
Win Source Part Number: 990274-98424-S52-24A LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® 2.00mm Number of Positions: 24 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 200V (AC/DC) Material Flammability Rating: UL94 V-0 Standard Package: 600 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Cream Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.244" (6.20mm) Contact Shape: Square Contact Length - Mating: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A (AC/DC) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 98424
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 990274-98424-S52-24ALF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
990274-98424-S52-24ALF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 990274-98424-S52-24ALF
Win Source Part Number: 990274-98424-S52-24A LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® 2.00mm Number of Positions: 24 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 200V (AC/DC) Material Flammability Rating: UL94 V-0 Standard Package: 600 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Cream Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.244" (6.20mm) Contact Shape: Square Contact Length - Mating: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A (AC/DC) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 98424

Win Source Part Number: 990274-98424-S52-24ALF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Minitek® 2.00mm
Number of Positions: 24
Features: Keying Slot, Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Tape & Reel (TR)
Contact Material: Copper Alloy
Voltage Rating: 200V (AC/DC)
Material Flammability Rating: UL94 V-0
Standard Package: 600
Mounting: SMD (SMT)
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold, GXT™
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7µin (2.00µm)
Insulation Color: Cream
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.244" (6.20mm)
Contact Shape: Square
Contact Length - Mating: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A (AC/DC)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 98424

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 990274-98424-S52-24ALF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting SMT; SMD (SMT)
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
IC Socket Adapters - 4017771 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
Carriers for
Specs
Product Type IC Socket
View Details
Btb Conn, Header, 8Pos, 2Row, 2Mm Rohs Compliant Amphenol Communications Solutions - 69AH5388 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details