Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 98424-S52-06ALF

Description
Win Source Part Number: 992981-98424-S52-06A LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® 2.00mm Number of Positions: 6 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Copper Alloy Voltage Rating: 200V (AC/DC) Material Flammability Rating: UL94 V-0 Standard Package: 750 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Cream Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.244" (6.20mm) Contact Shape: Square Contact Length - Mating: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 98424-S52-06ALF-ND,6 09-98424-S52-06ALFTR ,609-98424-S52-06ALF CT Base Product Number: 98424
Request a Quote Datasheet
Description
Win Source Part Number: 992981-98424-S52-06A LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® 2.00mm Number of Positions: 6 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Copper Alloy Voltage Rating: 200V (AC/DC) Material Flammability Rating: UL94 V-0 Standard Package: 750 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Cream Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.244" (6.20mm) Contact Shape: Square Contact Length - Mating: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 98424-S52-06ALF-ND,6 09-98424-S52-06ALFTR ,609-98424-S52-06ALF CT Base Product Number: 98424
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 992981-98424-S52-06ALF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
992981-98424-S52-06ALF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 992981-98424-S52-06ALF
Win Source Part Number: 992981-98424-S52-06A LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® 2.00mm Number of Positions: 6 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Copper Alloy Voltage Rating: 200V (AC/DC) Material Flammability Rating: UL94 V-0 Standard Package: 750 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Cream Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.244" (6.20mm) Contact Shape: Square Contact Length - Mating: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 98424-S52-06ALF-ND,6 09-98424-S52-06ALFTR ,609-98424-S52-06ALF CT Base Product Number: 98424

Win Source Part Number: 992981-98424-S52-06ALF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Minitek® 2.00mm
Number of Positions: 6
Features: Keying Slot, Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Material: Copper Alloy
Voltage Rating: 200V (AC/DC)
Material Flammability Rating: UL94 V-0
Standard Package: 750
Mounting: SMD (SMT)
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold, GXT™
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7µin (2.00µm)
Insulation Color: Cream
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.244" (6.20mm)
Contact Shape: Square
Contact Length - Mating: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 98424-S52-06ALF-ND,609-98424-S52-06ALFTR,609-98424-S52-06ALFCT
Base Product Number: 98424

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 992981-98424-S52-06ALF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting SMT; SMD (SMT)
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102084-4 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 333 volts
View Details
D-Sub Standard Board Mount - D25S33E4PV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details