Amphenol Industrial Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial 97-67-18-10

Description
CIRCULAR CABLE CLAMP, SIZE 18 ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:14.29mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No
Description
CIRCULAR CABLE CLAMP, SIZE 18 ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:14.29mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial - 96F4857 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial
96F4857
Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial 96F4857
CIRCULAR CABLE CLAMP, SIZE 18 ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:14.29mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

CIRCULAR CABLE CLAMP, SIZE 18 ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:14.29mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F4857
Product Name Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland; Brass; 10 to 14.5 mm Diameter, Cord Range; PG; PG 16; 6.5 mm - 70074631 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.886 inch (22.5 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820530 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details