CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:10Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97H2545 |
| Product Name | Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |