Amphenol Industrial Circular Contact, Pin, 12Awg, Crimp; Product Range Amphenol Industrial 97-38-1216P-4(920)

Description
CIRCULAR CONTACT, PIN, 12AWG, CRIMP; Product Range:97 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:12AWG; For Use With:97 Series Circular Connectors; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 12AWG, CRIMP; Product Range:97 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:12AWG; For Use With:97 Series Circular Connectors; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 12Awg, Crimp; Product Range Amphenol Industrial - 46F2095 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 12Awg, Crimp; Product Range Amphenol Industrial
46F2095
Circular Contact, Pin, 12Awg, Crimp; Product Range Amphenol Industrial 46F2095
CIRCULAR CONTACT, PIN, 12AWG, CRIMP; Product Range:97 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:12AWG; For Use With:97 Series Circular Connectors; Contact Material:Copper RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 12AWG, CRIMP; Product Range:97 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:12AWG; For Use With:97 Series Circular Connectors; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 46F2095
Product Name Circular Contact, Pin, 12Awg, Crimp; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 6804968 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper alloy
Plating / Coating Gold; Gold
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
PLATINODE® MMO Anodes - PLATINODE® MMO Anodes - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Anode / Anode Material
Applications Metal deposition out of sensitive electrolytes, Water treatment,
View Details
2 suppliers