Amphenol Industrial Ms (Mil-C-5015)/97 Series 3108B Split Shell Angle Plugs, Right Angle Body Style, Solder Termination, 24 Shell Size, 24-10 Insert Arrangement, Plug Gender, 7 Contacts Rohs Compliant Amphenol Industrial 97-3108B24-10P

Description
MS (MIL-C-5015)/97 SERIES 3108B SPLIT SHELL ANGLE PLUGS, RIGHT ANGLE BODY STYLE, SOLDER TERMINATION, 24 SHELL SIZE, 24-10 INSERT ARRANGEMENT, PLUG GENDER, 7 CONTACTS ROHS COMPLIANT: NO
Description
MS (MIL-C-5015)/97 SERIES 3108B SPLIT SHELL ANGLE PLUGS, RIGHT ANGLE BODY STYLE, SOLDER TERMINATION, 24 SHELL SIZE, 24-10 INSERT ARRANGEMENT, PLUG GENDER, 7 CONTACTS ROHS COMPLIANT: NO

Suppliers

Company
Product
Description
Supplier Links
Ms (Mil-C-5015)/97 Series 3108B Split Shell Angle Plugs, Right Angle Body Style, Solder Termination, 24 Shell Size, 24-10 Insert Arrangement, Plug Gender, 7 Contacts Rohs Compliant Amphenol Industrial - 97J5758 - Newark, An Avnet Company
Chicago, IL, United States
Ms (Mil-C-5015)/97 Series 3108B Split Shell Angle Plugs, Right Angle Body Style, Solder Termination, 24 Shell Size, 24-10 Insert Arrangement, Plug Gender, 7 Contacts Rohs Compliant Amphenol Industrial
97J5758
Ms (Mil-C-5015)/97 Series 3108B Split Shell Angle Plugs, Right Angle Body Style, Solder Termination, 24 Shell Size, 24-10 Insert Arrangement, Plug Gender, 7 Contacts Rohs Compliant Amphenol Industrial 97J5758
MS (MIL-C-5015)/97 SERIES 3108B SPLIT SHELL ANGLE PLUGS, RIGHT ANGLE BODY STYLE, SOLDER TERMINATION, 24 SHELL SIZE, 24-10 INSERT ARRANGEMENT, PLUG GENDER, 7 CONTACTS ROHS COMPLIANT: NO

MS (MIL-C-5015)/97 SERIES 3108B SPLIT SHELL ANGLE PLUGS, RIGHT ANGLE BODY STYLE, SOLDER TERMINATION, 24 SHELL SIZE, 24-10 INSERT ARRANGEMENT, PLUG GENDER, 7 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J5758
Product Name Ms (Mil-C-5015)/97 Series 3108B Split Shell Angle Plugs, Right Angle Body Style, Solder Termination, 24 Shell Size, 24-10 Insert Arrangement, Plug Gender, 7 Contacts Rohs Compliant Amphenol Industrial
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
IEC Connectors - 1886463 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
3 suppliers