CIRCULAR SHELL, PLUG, SIZE 32, AL ALLOY; Product Range:97 Series; Shell Type:Split Shell Right Angle Plug; For Use With:Size 32 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:32; Contact Termination:SolderRo
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 96F5991 |
| Product Name | Circular Shell, Plug, Size 32, Al Alloy; Product Range Amphenol Industrial |