Amphenol Industrial Circular Connector Plug Size 14S, 5 Position, Cable; Product Range Amphenol Industrial 97-3108A14S-5S-417

Description
AB 5C 5#16S SKT PLUG
Request a Quote
Description
AB 5C 5#16S SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3108A14S-5S-417 - PEI-Genesis
Philadelphia, PA, United States
AB 5C 5#16S SKT PLUG

AB 5C 5#16S SKT PLUG

Buy Now
Circular Connector Plug Size 14S, 5 Position, Cable; Product Range Amphenol Industrial - 97J5618 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 5 Position, Cable; Product Range Amphenol Industrial
97J5618
Circular Connector Plug Size 14S, 5 Position, Cable; Product Range Amphenol Industrial 97J5618
CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3108A14S-5S-417 97J5618
Product Name Circular Connector Plug Size 14S, 5 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data