Amphenol Industrial Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial 97-3108A14S-2PX

Description
AB 4C 4#16S PIN PLUG
Request a Quote Datasheet
Description
AB 4C 4#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3108A14S-2PX - PEI-Genesis
Philadelphia, PA, United States
AB 4C 4#16S PIN PLUG

AB 4C 4#16S PIN PLUG

Buy Now
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial - 97J5615 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
97J5615
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial 97J5615
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3108A14S-2PX 97J5615
Product Name Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Industrial Circular Connectors - 1115764 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details