Amphenol Industrial Circular Shell, Plug, Size 24, Al Alloy; Product Range Amphenol Industrial 97-3108A-24-621

Description
CIRCULAR SHELL, PLUG, SIZE 24, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Right Angle Plug; For Use With:Size 24 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:24; Body Material:Metal RoHS Compliant: No
Datasheet
Description
CIRCULAR SHELL, PLUG, SIZE 24, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Right Angle Plug; For Use With:Size 24 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:24; Body Material:Metal RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Plug, Size 24, Al Alloy; Product Range Amphenol Industrial - 97J5606 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Plug, Size 24, Al Alloy; Product Range Amphenol Industrial
97J5606
Circular Shell, Plug, Size 24, Al Alloy; Product Range Amphenol Industrial 97J5606
CIRCULAR SHELL, PLUG, SIZE 24, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Right Angle Plug; For Use With:Size 24 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:24; Body Material:Metal RoHS Compliant: No

CIRCULAR SHELL, PLUG, SIZE 24, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Right Angle Plug; For Use With:Size 24 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:24; Body Material:Metal RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97J5606
Product Name Circular Shell, Plug, Size 24, Al Alloy; Product Range Amphenol Industrial
Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 135 mm (5.31 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details