Amphenol Corporation Ab 14C 14#16 Pin Plug Rohs Compliant Amphenol Industrial 97-3107A22-19PW

Description
AB 14C 14#16 PIN PLUG
Request a Quote
Description
AB 14C 14#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3107A22-19PW - PEI-Genesis
Philadelphia, PA, United States
AB 14C 14#16 PIN PLUG

AB 14C 14#16 PIN PLUG

Buy Now
Ab 14C 14#16 Pin Plug Rohs Compliant Amphenol Industrial - 77X8382 - Newark, An Avnet Company
Chicago, IL, United States
Ab 14C 14#16 Pin Plug Rohs Compliant Amphenol Industrial
77X8382
Ab 14C 14#16 Pin Plug Rohs Compliant Amphenol Industrial 77X8382
AB 14C 14#16 PIN PLUG ROHS COMPLIANT: NO

AB 14C 14#16 PIN PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3107A22-19PW 77X8382
Product Name Ab 14C 14#16 Pin Plug Rohs Compliant Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2171-FBSD-KL-2X5POL-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Lug/Connector - 336680 - Radwell International
Allen-Bradley / Rockwell Automation
View Details