Amphenol Industrial Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial 97-3107A22-14PX

Description
AB 19C 19#16 PIN PLUG
Request a Quote Datasheet
Description
AB 19C 19#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3107A22-14PX - PEI-Genesis
Philadelphia, PA, United States
AB 19C 19#16 PIN PLUG

AB 19C 19#16 PIN PLUG

Buy Now
Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial - 97J5584 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial
97J5584
Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial 97J5584
CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3107A22-14PX 97J5584
Product Name Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products