Amphenol Industrial Circular Connector Plug, Size 18, 8 Position, Cable; Product Range Amphenol Industrial 97-3107A18-8P

Description
AB 8C 7#16, 1#12 PIN PLUG
Request a Quote Datasheet
Description
AB 8C 7#16, 1#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3107A18-8P - PEI-Genesis
Philadelphia, PA, United States
AB 8C 7#16, 1#12 PIN PLUG

AB 8C 7#16, 1#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 18, 8 Position, Cable; Product Range Amphenol Industrial - 97J5571 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 8 Position, Cable; Product Range Amphenol Industrial
97J5571
Circular Connector Plug, Size 18, 8 Position, Cable; Product Range Amphenol Industrial 97J5571
CIRCULAR CONNECTOR PLUG, SIZE 18, 8 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 8 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3107A18-8P 97J5571
Product Name Circular Connector Plug, Size 18, 8 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers