Amphenol Industrial Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial 97-3107A18-4P

Description
AB 4C 4#16 PIN PLUG
Request a Quote Datasheet
Description
AB 4C 4#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3107A18-4P - PEI-Genesis
Philadelphia, PA, United States
AB 4C 4#16 PIN PLUG

AB 4C 4#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial - 97J5570 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial
97J5570
Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial 97J5570
CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3107A18-4P 97J5570
Product Name Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1318-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
2 suppliers
Modular Connectors / Ethernet Connectors - 102S02 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details