Amphenol Corporation Circular Connector Plug Size 14S, 5 Position, Cable; Product Range Amphenol Industrial 97-3107A14S-5S

Description
97-3107A14S-5S
Request a Quote
Description
97-3107A14S-5S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3107A14S-5S - PEI-Genesis
Philadelphia, PA, United States
97-3107A14S-5S

97-3107A14S-5S

Buy Now
Circular Connector Plug Size 14S, 5 Position, Cable; Product Range Amphenol Industrial - 97J5556 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 5 Position, Cable; Product Range Amphenol Industrial
97J5556
Circular Connector Plug Size 14S, 5 Position, Cable; Product Range Amphenol Industrial 97J5556
CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3107A14S-5S 97J5556
Product Name Circular Connector Plug Size 14S, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details