CIRCULAR SHELL, PLUG, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Quick Disconnect Plug; For Use With:Size 20 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:20; Body Material:Metal RoHS Compliant: No
Newark, An Avnet Company | |
---|---|
Product Category | Bearing Rings, Housings, and Flanges |
Product Number | 97J5549 |
Product Name | Circular Shell, Plug, Size 20, Al Alloy; Product Range Amphenol Industrial |
Material | Metal |