Amphenol Corporation Shell Amphenol Industrial 97-3107A-14S(0850)

Description
SHELL
Description
SHELL

Suppliers

Company
Product
Description
Supplier Links
Shell Amphenol Industrial - 05F2064 - Newark, An Avnet Company
Chicago, IL, United States
Shell Amphenol Industrial
05F2064
Shell Amphenol Industrial 05F2064
SHELL

SHELL

Supplier's Site
connector comp,shell only,metal circular,str plug,q.d.,solid bkshl,size 14s,oliv - 70141705 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,shell only,metal circular,str plug,q.d.,solid bkshl,size 14s,oliv
70141705
connector comp,shell only,metal circular,str plug,q.d.,solid bkshl,size 14s,oliv 70141705
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Intermateable and intermountable with existing Alternate insert positioning High temperature and potting constructions Special plating finishes including black and green zinc alloy Thermocouple arrangements available MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Intermateable and intermountable with existing
  • Alternate insert positioning
  • High temperature and potting constructions
  • Special plating finishes including black and green zinc alloy
  • Thermocouple arrangements available
    MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 05F2064 70141705
Product Name Shell Amphenol Industrial connector comp,shell only,metal circular,str plug,q.d.,solid bkshl,size 14s,oliv
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
D-Sub Connector Assemblies - 2262-A29300-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details