CIRCULAR SHELL, PLUG, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Split Shell Straight Plug; For Use With:Size 20 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:20; Body Material:Aluminum Alloy RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 97J5443 |
| Product Name | Circular Shell, Plug, Size 20, Al Alloy; Product Range Amphenol Industrial |
| Material | Aluminum; Aluminum Alloy |