Amphenol Industrial Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial 97-3106A24-27S(946)

Description
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 24, 7 Position, from the Amphenol Industrial 97 Series is designed for general duty applications across various industries, including automotive, robotics, and machine tools. This connector features a straight plug shell style and accommodates seven solder socket contacts, which are not supplied with the connector. It is RoHS compliant, ensuring adherence to environmental standards. The connector is constructed from high-grade aluminum alloy, providing durability and environmental protection. It supports both solder and crimp terminations, offering flexibility in installation. The design includes a threaded coupling mechanism and hard dielectric inserts, enhancing reliability in connection. This product is suitable for applications requiring a robust and cost-effective interconnection solution.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 24, 7 Position, from the Amphenol Industrial 97 Series is designed for general duty applications across various industries, including automotive, robotics, and machine tools. This connector features a straight plug shell style and accommodates seven solder socket contacts, which are not supplied with the connector. It is RoHS compliant, ensuring adherence to environmental standards. The connector is constructed from high-grade aluminum alloy, providing durability and environmental protection. It supports both solder and crimp terminations, offering flexibility in installation. The design includes a threaded coupling mechanism and hard dielectric inserts, enhancing reliability in connection. This product is suitable for applications requiring a robust and cost-effective interconnection solution.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial - 17M5884 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial
17M5884
Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial 17M5884
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M5884
Product Name Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A29862-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details