AB 14C 14#16 SKT PLUG
CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-3106A20-27S-417 | 97J5276 |
| Product Name | Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug |