Amphenol Industrial Circular Shell, Plug, Size 28, Al Alloy; Product Range Amphenol Industrial 97-3106A-28-621

Description
CIRCULAR SHELL, PLUG, SIZE 28, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Plug; For Use With:Size 28 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:28; Body Material:Aluminum Alloy RoHS Compliant: No
Description
CIRCULAR SHELL, PLUG, SIZE 28, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Plug; For Use With:Size 28 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:28; Body Material:Aluminum Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Plug, Size 28, Al Alloy; Product Range Amphenol Industrial - 97J5107 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Plug, Size 28, Al Alloy; Product Range Amphenol Industrial
97J5107
Circular Shell, Plug, Size 28, Al Alloy; Product Range Amphenol Industrial 97J5107
CIRCULAR SHELL, PLUG, SIZE 28, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Plug; For Use With:Size 28 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:28; Body Material:Aluminum Alloy RoHS Compliant: No

CIRCULAR SHELL, PLUG, SIZE 28, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Plug; For Use With:Size 28 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:28; Body Material:Aluminum Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97J5107
Product Name Circular Shell, Plug, Size 28, Al Alloy; Product Range Amphenol Industrial
Material Aluminum; Aluminum Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details