Amphenol Industrial Circular Connector, Rcpt, 24-5, Flange; Product Range Amphenol Industrial 97-3102A24-5S

Description
CIRCULAR CONNECTOR, RCPT, 24-5, FLANGE; Product Range:-; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:24-5 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 24-5, FLANGE; Product Range:-; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:24-5 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 24-5, Flange; Product Range Amphenol Industrial - 75X4892 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-5, Flange; Product Range Amphenol Industrial
75X4892
Circular Connector, Rcpt, 24-5, Flange; Product Range Amphenol Industrial 75X4892
CIRCULAR CONNECTOR, RCPT, 24-5, FLANGE; Product Range:-; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:24-5 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-5, FLANGE; Product Range:-; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:24-5 RoHS Compliant: No

Supplier's Site Datasheet
Connector/Terminal/Pin - 15971623 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15971623
Connector/Terminal/Pin 15971623
CIRCULAR CONNECTOR, RECEPTACLE, 24-5, FLANGE; PRODUCT RANGE:-; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED; INSERT ARRANGEMENT:24-5 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, 24-5, FLANGE; PRODUCT RANGE:-; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED; INSERT ARRANGEMENT:24-5 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 75X4892 15971623
Product Name Circular Connector, Rcpt, 24-5, Flange; Product Range Amphenol Industrial Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1315-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers