Amphenol Industrial Circular Connector, Receptacle, Size 24, 7 Position, Box; Product Range Amphenol Industrial 97-3102A24-10S110D

Description
97-3102A24-10S110D
Request a Quote Datasheet
Description
97-3102A24-10S110D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3102A24-10S110D - PEI-Genesis
Philadelphia, PA, United States
97-3102A24-10S110D

97-3102A24-10S110D

Buy Now
Circular Connector, Receptacle, Size 24, 7 Position, Box; Product Range Amphenol Industrial - 97J5008 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 7 Position, Box; Product Range Amphenol Industrial
97J5008
Circular Connector, Receptacle, Size 24, 7 Position, Box; Product Range Amphenol Industrial 97J5008
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 7 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 7 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3102A24-10S110D 97J5008
Product Name Circular Connector, Receptacle, Size 24, 7 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1848-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details