Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A22-2PW

Description
97-3102A22-2PW
Request a Quote Datasheet
Description
97-3102A22-2PW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3102A22-2PW - PEI-Genesis
Philadelphia, PA, United States
97-3102A22-2PW

97-3102A22-2PW

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3102A22-2PW - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3102A22-2PW
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A22-2PW
5015 Solder Box Mt. Recp. 97-Blue Insert

5015 Solder Box Mt. Recp. 97-Blue Insert

Buy Now
Circular Connector, Receptacle, Size 22, 3 Position, Box; Product Range Amphenol Industrial - 97J4985 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 3 Position, Box; Product Range Amphenol Industrial
97J4985
Circular Connector, Receptacle, Size 22, 3 Position, Box; Product Range Amphenol Industrial 97J4985
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 3 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 3 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3102A22-2PW 97-3102A22-2PW 97J4985
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector, Receptacle, Size 22, 3 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Adapters - CC-A-185292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details