Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A20-7SX

Description
5015 Solder Box Mt. Recp. 97-Blue Insert
Request a Quote
Description
5015 Solder Box Mt. Recp. 97-Blue Insert
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3102A20-7SX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3102A20-7SX
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A20-7SX
5015 Solder Box Mt. Recp. 97-Blue Insert

5015 Solder Box Mt. Recp. 97-Blue Insert

Buy Now
 - Amphenol 97-3102A20-7SX - PEI-Genesis
Philadelphia, PA, United States
AB 8C 8#16 SKT RECP

AB 8C 8#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 20, 8 Position, Box; Product Range Amphenol Industrial - 87H7904 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 8 Position, Box; Product Range Amphenol Industrial
87H7904
Circular Connector, Receptacle, Size 20, 8 Position, Box; Product Range Amphenol Industrial 87H7904
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 8 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 8 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3102A20-7SX Amphenol 97-3102A20-7SX 87H7904
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector, Receptacle, Size 20, 8 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details