Amphenol Industrial Circular Connector, Receptacle, Size 20, 2 Position, Box; Product Range Amphenol Industrial 97-3102A20-23S-639

Description
AB 2C 2#8 SKT RECP
Request a Quote Datasheet
Description
AB 2C 2#8 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3102A20-23S-639 - PEI-Genesis
Philadelphia, PA, United States
AB 2C 2#8 SKT RECP

AB 2C 2#8 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 20, 2 Position, Box; Product Range Amphenol Industrial - 97J4943 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 2 Position, Box; Product Range Amphenol Industrial
97J4943
Circular Connector, Receptacle, Size 20, 2 Position, Box; Product Range Amphenol Industrial 97J4943
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 2 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 2 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3102A20-23S-639 97J4943
Product Name Circular Connector, Receptacle, Size 20, 2 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
C55 Connectors: High Density Micro Circular -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details