The Amphenol 97B4566 is a circular connector receptacle designed for panel mounting with 12 positions. It features a threaded coupling mechanism and is suitable for solder socket contacts. This connector is part of the 97 Series, which is recognized for its low-cost, general duty applications across various industries, including automotive, robotics, and machine tools. The shell is constructed from high-grade aluminum alloy, providing durability and environmental protection. The product is UL and CSA recognized, ensuring compliance with safety standards. It is important to note that this specific connector is not RoHS compliant.
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97B4566 |
| Product Name | Circular Connector, Receptacle, 12 Position, Panel; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |