Materials: Shells : Black zinc finish — deviation (621). Inserts : Blue diallyl phthlate insulation (431) deviation contacts. Contacts : Silver plated — the combination of (621) finish shells with (431) deviation inserts is combined to deviation (946) connector assemblies. With the exception of materials, all other specifications are the same as for the rest of the 97-Series connector assemblies. Order (621) finish cable clamps and metal protection caps. See page for additional cable clamps.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70110055 |
| Product Name | connector,metal circ,box recept,size 20,2 #8 solder pin contact,black finish |
| Geometry | Straight |
| Termination | Solder |
| Mounting | Flanged |
| Coupling | Threaded |