Amphenol Industrial Circular Connector Assemblies 97-3102A-18-11P

Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 97-3102A-18-11P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3102A-18-11P-ND
Circular Connector Assemblies 97-3102A-18-11P-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, Size 18, 5 Position, Box; Product Range Amphenol Industrial - 92F5617 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 5 Position, Box; Product Range Amphenol Industrial
92F5617
Circular Connector, Receptacle, Size 18, 5 Position, Box; Product Range Amphenol Industrial 92F5617
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 5 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 5 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
connector,metal circ,box recept,size 18,5 #12 solder pin contact,olive drab - 70108210 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box recept,size 18,5 #12 solder pin contact,olive drab
70108210
connector,metal circ,box recept,size 18,5 #12 solder pin contact,olive drab 70108210
97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3102A-18-11P-ND 92F5617 70108210
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 18, 5 Position, Box; Product Range Amphenol Industrial connector,metal circ,box recept,size 18,5 #12 solder pin contact,olive drab
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Chassis
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details