5 Position Circular Connector Receptacle, Male Pins Solder Cup
5015 Solder Box Mt. Recp. 97-Blue Insert
97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-3102A-16S-8P-ND | 97-3102A-16S-8P | 97-3102A-16S-8P | 70108196 |
| Product Name | Circular Connector Assemblies | Unspecified Connectors | Connectors Circlr,Industrial,Metal,Assembld/Kitted | connector,metal circ,box recept,size 16s,5 #16 solder pin contact,olive drab |
| Connector Type | Circular / Cylindrical Connectors | |||
| Mounting | Panel Mount | Chassis | ||
| Geometry | Straight | |||
| Termination | Solder |