Amphenol Industrial Unspecified Connectors 97-3102A-14S-7P(946)

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Unspecified Connectors
97-3102A-14S-7P(946)
Unspecified Connectors 97-3102A-14S-7P(946)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
97-3102A-14S-7P(946)
Unspecified Connectors 97-3102A-14S-7P(946)
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3102A-14S-7P(946) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3102A-14S-7P(946)
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A-14S-7P(946)
5015 Solder Box Mt. Recp. 97-Blue Insert

5015 Solder Box Mt. Recp. 97-Blue Insert

Buy Now
Circular Connector Assemblies - 339-97-3102A-14S-7P(946)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3102A-14S-7P(946)-ND
Circular Connector Assemblies 339-97-3102A-14S-7P(946)-ND
MIL-5015 97 THREADED RECEPT

MIL-5015 97 THREADED RECEPT

Buy Now Datasheet
Circular Conn, Recpt, Size 14S, 3Pos, Box; Product Range Amphenol Industrial - 67K7546 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Recpt, Size 14S, 3Pos, Box; Product Range Amphenol Industrial
67K7546
Circular Conn, Recpt, Size 14S, 3Pos, Box; Product Range Amphenol Industrial 67K7546
CIRCULAR CONN, RECPT, SIZE 14S, 3POS, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RECPT, SIZE 14S, 3POS, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3102A-14S-7P(946) 97-3102A-14S-7P(946) 339-97-3102A-14S-7P(946)-ND 67K7546
Product Name Unspecified Connectors Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies Circular Conn, Recpt, Size 14S, 3Pos, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 500 to 700 volts
Unlock Full Specs
to access all available technical data