Amphenol Corporation Circular, Size 28, 12Way, Pin; Product Range Amphenol 97-3101A28-18P

Description
CIRCULAR, SIZE 28, 12WAY, PIN; Product Range:97 Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; RoHS Compliant: No
Datasheet
Description
CIRCULAR, SIZE 28, 12WAY, PIN; Product Range:97 Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular, Size 28, 12Way, Pin; Product Range Amphenol - 43AC0759 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Size 28, 12Way, Pin; Product Range Amphenol
43AC0759
Circular, Size 28, 12Way, Pin; Product Range Amphenol 43AC0759
CIRCULAR, SIZE 28, 12WAY, PIN; Product Range:97 Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; RoHS Compliant: No

CIRCULAR, SIZE 28, 12WAY, PIN; Product Range:97 Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43AC0759
Product Name Circular, Size 28, 12Way, Pin; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details