Amphenol Industrial Circular Connector Receptacle, Size 20, 8 Position, Cable; Product Range Amphenol Industrial 97-3101A20-7S(946)

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 8 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 8 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 20, 8 Position, Cable; Product Range Amphenol Industrial - 17M5751 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 8 Position, Cable; Product Range Amphenol Industrial
17M5751
Circular Connector Receptacle, Size 20, 8 Position, Cable; Product Range Amphenol Industrial 17M5751
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 8 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 8 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M5751
Product Name Circular Connector Receptacle, Size 20, 8 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data