The Amphenol 97J4703 is a Circular Connector Receptacle designed for cable mounting, featuring a size 18 shell and accommodating 10 solder socket contacts. This connector is part of the 97 Series, which is recognized for its low-cost, general duty applications across various industries, including automotive, robotics, and machine tools. The connector is constructed from high-grade aluminum alloy, providing durability and environmental protection. It utilizes a threaded coupling mechanism and is available with a choice of cadmium or environmentally friendly zinc alloy finishes. The product is RoHS compliant, ensuring it meets environmental standards. This connector is suitable for applications requiring reliable electrical connections in non-environmental conditions.
5015 Solder In-Line Recp. 97-Blue Insert
AB 10C 10#16 SKT RECP
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts;
| Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-3101A18-1SX | Amphenol 97-3101A18-1SX | 97J4703 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Female / Jack |